CONDUIT FITTING GRIP, WIRE MESH, 2", 14.44"L; Thread Size - Imperial:2" NPT; Thread Size - Metric:-; Cable Diameter Min:-; Cable Diameter Max:50.8mm; Cable Gland Material:Steel; Gland Colour:Metallic; IP / NEMA Rating:Not Rated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 38X5653 |
| Product Name | Conduit Fitting Grip, Wire Mesh, 2, 14.44l; Thread Size Imperial Crouse-Hinds |
| Material | Steel; Steel |