Souriau Circular Connector Assemblies UTSX714E7S

Description
7 (6 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
7 (6 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX714E7S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX714E7S-ND
Circular Connector Assemblies 1539-UTSX714E7S-ND
7 (6 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup

7 (6 + PE) Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - UTSX714E7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
UTSX714E7S
Connectors Circular, Industrial - Plastic UTSX714E7S
JAM NUT RECEPT NO BACKSHELL LAYOUT 14-7, MALE, SOLDER

JAM NUT RECEPT NO BACKSHELL LAYOUT 14-7, MALE, SOLDER

Buy Now
Circular Conn, Rcpt, 7Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4885
Circular Conn, Rcpt, 7Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4885
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1539-UTSX714E7S-ND UTSX714E7S 28AK4885
Product Name Circular Connector Assemblies Connectors Circular, Industrial - Plastic Circular Conn, Rcpt, 7Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Current Rating 12.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101023 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details