Souriau Circular Connector Housings UTSX71210PX

Description
10 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX71210PX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX71210PX-ND
Circular Connector Housings 1539-UTSX71210PX-ND
10 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

10 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Circular Conn, Rcpt, 10Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4731 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4731
Circular Conn, Rcpt, 10Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4731
CIRCULAR CONN, RCPT, 10POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 10POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX71210PX-ND 28AK4731
Product Name Circular Connector Housings Circular Conn, Rcpt, 10Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details