Souriau Circular Connector Assemblies UTSX612E2P

Description
3 (2 + PE) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
3 (2 + PE) Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX612E2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX612E2P-ND
Circular Connector Assemblies 1539-UTSX612E2P-ND
3 (2 + PE) Position Circular Connector Plug, Male Pins Solder Cup

3 (2 + PE) Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4403
Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4403
CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, PLUG, 2POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX612E2P-ND 28AK4403
Product Name Circular Connector Assemblies Circular Conn, Plug, 2Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 180 Housings - 1381 - Anderson Power Products
Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details