Souriau Circular Connector Assemblies UTSX612E10SW

Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX612E10SW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX612E10SW-ND
Circular Connector Assemblies 1539-UTSX612E10SW-ND
10 Position Circular Connector Plug, Female Sockets Solder Cup

10 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Conn, Plug, 10Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK4395 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 10Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK4395
Circular Conn, Plug, 10Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK4395
CIRCULAR CONN, PLUG, 10POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

CIRCULAR CONN, PLUG, 10POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX612E10SW-ND 28AK4395
Product Name Circular Connector Assemblies Circular Conn, Plug, 10Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details