CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 28AK4190 |
| Product Name | Circular Conn, Rcpt, 7Pos, Crimp; Product Range Souriau-Sunbank/eaton |
| Connector Type | Circular / Cylindrical Connectors |