Souriau Circular Connector Assemblies UTSX012E10PZ

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTSX012E10PZ-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTSX012E10PZ-ND
Circular Connector Assemblies 1539-UTSX012E10PZ-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton - 28AK3981 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton
28AK3981
Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton 28AK3981
CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

CIRCULAR CONN, RCPT, 10POS, SOLDER; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX012E10PZ-ND 28AK3981
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10Pos, Solder; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details