Souriau Circular Connector Housings UTSX0128S

Description
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTSX0128S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTSX0128S-ND
Circular Connector Housings 1539-UTSX0128S-ND
8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

8 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton - 28AK4023 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
28AK4023
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton 28AK4023
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:TRIM TRIO UTSX Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:Gold

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTSX0128S-ND 28AK4023
Product Name Circular Connector Housings Circular Conn, Rcpt, 8Pos, Crimp; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

0.080″ Slimline Stacking Pin Plug - 9259 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details