Souriau Industrial Circular Connectors UTS7147P

Description
Souriau Sunbank by Eaton UTS7147P
Request a Quote Datasheet
Description
Souriau Sunbank by Eaton UTS7147P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 191260 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
191260
Industrial Circular Connectors 191260
Souriau Sunbank by Eaton UTS7147P

Souriau Sunbank by Eaton UTS7147P

Supplier's Site
Circular Connector Housings - SOU1294-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
SOU1294-ND
Circular Connector Housings SOU1294-ND
7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount

7 (6 + PE) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Souriau-Sunbank/eaton - 84K9615 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Souriau-Sunbank/eaton
84K9615
Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Souriau-Sunbank/eaton 84K9615
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 7 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 7 POSITION, PANEL; Product Range:Souriau Trim Trio UTS Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:7Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 191260 SOU1294-ND 84K9615
Product Name Industrial Circular Connectors Circular Connector Housings Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight; Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Free-Hanging (In-Line)
View Details
6 suppliers