Souriau Circular Connector Assemblies UTGX6JC12E2P

Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
2 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTGX6JC12E2P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTGX6JC12E2P-ND
Circular Connector Assemblies 1539-UTGX6JC12E2P-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton - 22AJ1701 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton
22AJ1701
Industrial Circular, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton 22AJ1701
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Material:Brass

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTGX6JC12E2P-ND 22AJ1701
Product Name Circular Connector Assemblies Industrial Circular, Plug, 2Pos, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products