Souriau Circular Connector Assemblies UTGX014E5S

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1539-UTGX014E5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1539-UTGX014E5S-ND
Circular Connector Assemblies 1539-UTGX014E5S-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular, Rcpt, 5Pos, Flange; Product Range Souriau-Sunbank/eaton - 22AJ1634 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 5Pos, Flange; Product Range Souriau-Sunbank/eaton
22AJ1634
Industrial Circular, Rcpt, 5Pos, Flange; Product Range Souriau-Sunbank/eaton 22AJ1634
INDUSTRIAL CIRCULAR, RCPT, 5POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

INDUSTRIAL CIRCULAR, RCPT, 5POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTGX014E5S-ND 22AJ1634
Product Name Circular Connector Assemblies Industrial Circular, Rcpt, 5Pos, Flange; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers