Souriau Circular Connector Housings UTGX01412S

Description
12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 1539-UTGX01412S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1539-UTGX01412S-ND
Circular Connector Housings 1539-UTGX01412S-ND
12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

12 Position Circular Connector Receptacle Housing Panel Mount UV Resistant

Buy Now Datasheet
Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton - 22AJ1638 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton
22AJ1638
Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton 22AJ1638
INDUSTRIAL CIRCULAR, RCPT, 12POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

INDUSTRIAL CIRCULAR, RCPT, 12POS, FLANGE; Product Range:Souriau UTGX Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1539-UTGX01412S-ND 22AJ1638
Product Name Circular Connector Housings Industrial Circular, Rcpt, 12Pos, Flange; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details