Souriau Circular Cable Clamp, Size 12, Plastic; Connector Shell Size Souriau-Sunbank/eaton UTG12PG

Description
CIRCULAR CABLE CLAMP, SIZE 12, PLASTIC; Connector Shell Size:12; Cable Diameter Max:16mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:24mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 12, PLASTIC; Connector Shell Size:12; Cable Diameter Max:16mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 12, Plastic; Connector Shell Size Souriau-Sunbank/eaton - 16F5831 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 12, Plastic; Connector Shell Size Souriau-Sunbank/eaton
16F5831
Circular Cable Clamp, Size 12, Plastic; Connector Shell Size Souriau-Sunbank/eaton 16F5831
CIRCULAR CABLE CLAMP, SIZE 12, PLASTIC; Connector Shell Size:12; Cable Diameter Max:16mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:24mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 12, PLASTIC; Connector Shell Size:12; Cable Diameter Max:16mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Waterprotected Circular Connectors; Diameter:24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16F5831
Product Name Circular Cable Clamp, Size 12, Plastic; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; 7 to 14 mm Diameter, Cord Range; Metric; M 25 x 1.5 - 70074564 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.276 to 0.551 inch (7 to 14 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826070 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details