Souriau Circular Cable Clamp, Size 10, Plastic; Connector Shell Size Souriau-Sunbank/eaton UTG10AC

Description
CIRCULAR CABLE CLAMP, SIZE 10, PLASTIC; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Bundle Diameter Max:8.7mm RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CABLE CLAMP, SIZE 10, PLASTIC; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Bundle Diameter Max:8.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Clamp, Size 10, Plastic; Connector Shell Size Souriau-Sunbank/eaton - 16F5822 - Newark, An Avnet Company
Chicago, IL, United States
Circular Cable Clamp, Size 10, Plastic; Connector Shell Size Souriau-Sunbank/eaton
16F5822
Circular Cable Clamp, Size 10, Plastic; Connector Shell Size Souriau-Sunbank/eaton 16F5822
CIRCULAR CABLE CLAMP, SIZE 10, PLASTIC; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Bundle Diameter Max:8.7mm RoHS Compliant: Yes

CIRCULAR CABLE CLAMP, SIZE 10, PLASTIC; Connector Shell Size:10; Cable Diameter Max:8.7mm; Strain Relief Material:-; Product Range:Souriau Trim Trio UTG Series; For Use With:Circular Connectors; Cable Bundle Diameter Max:8.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 16F5822
Product Name Circular Cable Clamp, Size 10, Plastic; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826150 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details