Souriau Circular Connector, Plug, Shell Size 12-4 Position, Cable; Product Range Souriau-Sunbank/eaton UT06124SH

Description
CIRCULAR CONNECTOR, PLUG, SHELL SIZE 12-4 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:-; Gender:Plug RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, SHELL SIZE 12-4 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:-; Gender:Plug RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, Shell Size 12-4 Position, Cable, part number 94T7009, is designed for robust applications requiring a reliable connection. It features a straight plug configuration with four contacts and utilizes a bayonet coupling style for secure mating. This connector is part of the Souriau Trim Trio UTO Series, known for its durability and effectiveness in various environments. The product is RoHS compliant, ensuring it meets environmental standards. Its design is suitable for applications that demand a compact and efficient connector solution.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, Shell Size 12-4 Position, Cable, part number 94T7009, is designed for robust applications requiring a reliable connection. It features a straight plug configuration with four contacts and utilizes a bayonet coupling style for secure mating. This connector is part of the Souriau Trim Trio UTO Series, known for its durability and effectiveness in various environments. The product is RoHS compliant, ensuring it meets environmental standards. Its design is suitable for applications that demand a compact and efficient connector solution.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Shell Size 12-4 Position, Cable; Product Range Souriau-Sunbank/eaton - 94T7009 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Shell Size 12-4 Position, Cable; Product Range Souriau-Sunbank/eaton
94T7009
Circular Connector, Plug, Shell Size 12-4 Position, Cable; Product Range Souriau-Sunbank/eaton 94T7009
CIRCULAR CONNECTOR, PLUG, SHELL SIZE 12-4 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:-; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SHELL SIZE 12-4 POSITION, CABLE; Product Range:Souriau Trim Trio UT0 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Coupling Style:Bayonet; Contact Material:-; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94T7009
Product Name Circular Connector, Plug, Shell Size 12-4 Position, Cable; Product Range Souriau-Sunbank/eaton
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details