Souriau Cable Clamp, 19.3Mm, Size 22, Cir Conn; Connector Shell Size Souriau-Sunbank/eaton UT022AC

Description
CABLE CLAMP, 19.3MM, SIZE 22, CIR CONN; Connector Shell Size:22; Cable Diameter Max:19.3mm; Strain Relief Material:Aluminum Alloy; Product Range:Souriau Trim Trio UT0 Series RoHS Compliant: Yes
Description
CABLE CLAMP, 19.3MM, SIZE 22, CIR CONN; Connector Shell Size:22; Cable Diameter Max:19.3mm; Strain Relief Material:Aluminum Alloy; Product Range:Souriau Trim Trio UT0 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp, 19.3Mm, Size 22, Cir Conn; Connector Shell Size Souriau-Sunbank/eaton - 56P2909 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 19.3Mm, Size 22, Cir Conn; Connector Shell Size Souriau-Sunbank/eaton
56P2909
Cable Clamp, 19.3Mm, Size 22, Cir Conn; Connector Shell Size Souriau-Sunbank/eaton 56P2909
CABLE CLAMP, 19.3MM, SIZE 22, CIR CONN; Connector Shell Size:22; Cable Diameter Max:19.3mm; Strain Relief Material:Aluminum Alloy; Product Range:Souriau Trim Trio UT0 Series RoHS Compliant: Yes

CABLE CLAMP, 19.3MM, SIZE 22, CIR CONN; Connector Shell Size:22; Cable Diameter Max:19.3mm; Strain Relief Material:Aluminum Alloy; Product Range:Souriau Trim Trio UT0 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 56P2909
Product Name Cable Clamp, 19.3Mm, Size 22, Cir Conn; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; PG; PG 9; 6 mm; 9 mm - 70074628 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.598 inch (15.2 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 1-206322-1 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
EMI/RFI Proof Liquid Tight Strain Relief - 85824620 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details