Souriau Circular Clamp, Waterproof Circular Conn; Connector Shell Size Souriau-Sunbank/eaton UT018JCL

Description
CIRCULAR CLAMP, WATERPROOF CIRCULAR CONN; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CLAMP, WATERPROOF CIRCULAR CONN; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Waterproof Circular Conn; Connector Shell Size Souriau-Sunbank/eaton - 65W6100 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Waterproof Circular Conn; Connector Shell Size Souriau-Sunbank/eaton
65W6100
Circular Clamp, Waterproof Circular Conn; Connector Shell Size Souriau-Sunbank/eaton 65W6100
CIRCULAR CLAMP, WATERPROOF CIRCULAR CONN; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes

CIRCULAR CLAMP, WATERPROOF CIRCULAR CONN; Connector Shell Size:18; Cable Diameter Max:18mm; Strain Relief Material:Zinc Alloy; Product Range:Souriau Trim Trio UT0 Series; For Use With:Waterproof Circular Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 65W6100
Product Name Circular Clamp, Waterproof Circular Conn; Connector Shell Size Souriau-Sunbank/eaton
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 40 x 1.5; 42 mm; 41 mm; 40 mm; Brass; Neoprene; Nickel - 70074622 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 40.000 inch (1016 mm)
View Details
Connector Strain Relief - 2-2308350-3 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820360 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details