TE Connectivity HDMI Connectors 2013978-1

Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .5 MM  [.021 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .5 MM  [.021 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDMI Connectors - 2013978-1 - TE Connectivity
Berwyn, PA, United States
HDMI Connectors
2013978-1
HDMI Connectors 2013978-1
Body Features Connector Profile : Mini Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 19 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ] Dimensions PCB Thickness (Min) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : .4 MM  [.015 INCH ] Housing Color : Black Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Location : Top Mount PCB Mount Retention Type : Straight Leg Operation/Applicatio n Assembly Process Feature : Carrier Tape Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : .5 MM  [.021 INCH ] Usage Conditions Mating Cycles (Max) : 5000 Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ] Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]

Body Features


  • Connector Profile : Mini
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Ports : 1
  • Number of Positions : 19
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .1 MICM  [3.937 MICIN ]

Dimensions


  • PCB Thickness (Min) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : .4 MM  [.015 INCH ]
  • Housing Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Location : Top Mount
  • PCB Mount Retention Type : Straight Leg

Operation/Application


  • Assembly Process Feature : Carrier Tape
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : .5 MM  [.021 INCH ]

Usage Conditions


  • Mating Cycles (Max) : 5000
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
  • Soldering Temperature (Max) : 250 DEGC  [482 DEGF ]
Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107963DKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107963DKR-ND
USB, DVI, HDMI Connector Assemblies A107963DKR-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107963CT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107963CT-ND
USB, DVI, HDMI Connector Assemblies A107963CT-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - A107963TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A107963TR-ND
USB, DVI, HDMI Connector Assemblies A107963TR-ND
HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

HDMI - Mini Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connectors - 2013978-1 - 854491-2013978-1 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 2013978-1
854491-2013978-1
USB, DVI, HDMI Connectors - 2013978-1 854491-2013978-1
Manufacturer: TE Connectivity Win Source Part Number: 854491-2013978-1 Features: Connector Position Package: Reel - TR Family Name: 2013978 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -2013978-1-SI, A107963TR, 20139781, A107963CT, A107963DKR

Manufacturer: TE Connectivity
Win Source Part Number: 854491-2013978-1
Features: Connector Position
Package: Reel - TR
Family Name: 2013978
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -2013978-1-SI, A107963TR, 20139781, A107963CT, A107963DKR

Buy Now Datasheet
Singapore, Singapore
DIP Electronic Connector
377-2013978-1
DIP Electronic Connector 377-2013978-1
HDMI C Type 19 Pos Female Rec Assy, 1 Port, DIP-SMT, 70°C Product overview: 2013978-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2013978-1 can be used for catalog matching and distributor lookup.

HDMI C Type 19 Pos Female Rec Assy, 1 Port, DIP-SMT, 70°C Product overview: 2013978-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include connector, interconnect, header, socket, terminal block, DIP, Electronic Connector, HDMI/USB/Network Connectors - Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 377-2013978-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 2013978-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
2013978-1
Connectors 2013978-1
HDMI C TYPE REC ASSY DIP-SMT T

HDMI C TYPE REC ASSY DIP-SMT T

Buy Now
Audio & Video Connectors - 2013978-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2013978-1
Audio & Video Connectors 2013978-1
Mini HDMI, RA, SMT

Mini HDMI, RA, SMT

Buy Now
Audio & Video Connectors - 2013978-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
2013978-1
Audio & Video Connectors 2013978-1
HDMI

HDMI

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
2013978-1 - Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity - 84AC3572 - Newark, An Avnet Company
Chicago, IL, United States
2013978-1 - Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity
84AC3572
2013978-1 - Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity 84AC3572
2013978-1 - HDMI C TYPE REC ASSY DIP-SMT TYPE ROHS COMPLIANT: YES

2013978-1 - HDMI C TYPE REC ASSY DIP-SMT TYPE ROHS COMPLIANT: YES

Supplier's Site
Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity - 56W5024 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity
56W5024
Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity 56W5024
HDMI C TYPE REC ASSY DIP-SMT TYPE ROHS COMPLIANT: YES

HDMI C TYPE REC ASSY DIP-SMT TYPE ROHS COMPLIANT: YES

Supplier's Site
Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity - 70AC8807 - Newark, An Avnet Company
Chicago, IL, United States
Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity
70AC8807
Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity 70AC8807
HDMI C TYPE REC ASSY DIP-SMT TYPE ROHS COMPLIANT: YES

HDMI C TYPE REC ASSY DIP-SMT TYPE ROHS COMPLIANT: YES

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 2013978-1 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
2013978-1
USB, DVI, HDMI Connector Assemblies 2013978-1
CONN RCPT MINI HDMI 19POS SMD RA

CONN RCPT MINI HDMI 19POS SMD RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2013978-1 A107963DKR-ND 854491-2013978-1 377-2013978-1 2013978-1 2013978-1 2013978-1 84AC3572 2013978-1
Product Name HDMI Connectors USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - 2013978-1 DIP Electronic Connector Connectors Audio & Video Connectors 2013978-1 - Hdmi C Type Rec Assy Dip-Smt Type Rohs Compliant Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type Wire to Board Connector HDMI USB Audio / Video
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle; Through Hole Surface Mount, Right Angle; Through Hole
Current Rating 0.5 amps 0.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data