Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
2.2µH Unshielded Wirewound Inductor 7.2A 10.7mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 7.2A 10.7mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 7.2A 10.7mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 2.2UH, 6.1A, SMD; Inductance:2.2µH; RMS Current (Irms):7.2A; Inductor Construction:Unshiel
INDUCTOR, UN-SHIELDED, 2.2UH, 6.1A, SMD; Inductance:2.2µH; RMS Current (Irms):7.2A; Inductor Construction:Unshiel
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | UP2B-2R2-R | 513-1556-6-ND | 52K7883 | 27K9331 |
| Product Name | Power Inductor | Fixed Inductors | Inductor, Un-Shielded, 2.2Uh, 6.1A, Smd; Inductance Eaton Coiltronics | Inductor, Un-Shielded, 2.2Uh, 6.1A, Smd; Inductance Eaton Coiltronics |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite; Drum Core, Wirewound | |||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) |