Manufacturer: Eaton Bussmann
Win Source Part Number: 902048-UP2B-150-R
Series: UNI-PAC™
Operating Temperature Range: -40°C ~ 85°C
Features: 15 µH Unshielded Wirewound Inductor 3.5 A 41mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 550
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.4000
Other Part Number: UP2B150R, 513-1076-6, 513-1076-2, UP2B-150, 513-1076-1, UP2B-150-ND
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMD Power Inductor 15uH 20% 3.5A Ferrite 100kHz Product overview: UP2B-150-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uH, 3.5A, 100kHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15uH, 3.5A, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-UP2B-150-R can be used for catalog matching and distributor lookup.
15µH Unshielded Wirewound Inductor 3.5A 41mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 3.5A 41mOhm Max Nonstandard
15µH Unshielded Wirewound Inductor 3.5A 41mOhm Max Nonstandard
INDUCTOR, UN-SHIELDED, 15UH, 2.4A, SMD, FULL REEL; Inductance:15µH; RMS Current (Irms):3.5A; Inductor Construction:Unshiel
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 902048-UP2B-150-R | UP2B-150-R | 71-UP2B-150-R | 513-1076-2-ND | 27K9329 |
| Product Name | Fixed Inductors - UP2B-150-R | Power Inductor | SMD 15uH 3.5A 100kHz Inductor and Choke | Fixed Inductors | Inductor, Un-Shielded, 15Uh, 2.4A, Smd, Full Reel; Inductance Eaton Coiltronics |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology | ||
| Technology | Wirewound | ||||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |||
| Inductance Range | 15 microH | 15 microH |