Eaton Corporation Fixed Inductors UP1B-1R0-R

Description
1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 513-1181-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1181-1-ND
Fixed Inductors 513-1181-1-ND
1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1181-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1181-2-ND
Fixed Inductors 513-1181-2-ND
1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 513-1181-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
513-1181-6-ND
Fixed Inductors 513-1181-6-ND
1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 4.4A 17.7mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor - UP1B-1R0-R - Richardson RFPD
Downers Grove, IL, United States
Power Inductor
UP1B-1R0-R
Power Inductor UP1B-1R0-R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 513-1181-1-ND UP1B-1R0-R
Product Name Fixed Inductors Power Inductor
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEBR51M - 1156976-LPC4045EATEBR51M - Win Source Electronics
Specs
Configuration Fixed
View Details
Leaded Inductors - 1048443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details