Tripp Lite by Eaton 4-Port Industrial-Grade USB 3.0 SuperSpeed Hub - 20kV ESD Immunity, Metal Case, Mountable U360-004-IND

Description
Tripp Lite's U360-004-IND is a rugged, all metal, USB 3.0 SuperSpeed 4-Port hub is ideal for use in data centers, work areas and Industrial applications. Can be mounted on a wall or din rail with included mounting hardware. Supports SuperSpeed USB 3.0 transfer rates at 5 Gbps, but is also backward compatible to USB 2.0 and 1.1 (480mbps and 12mbps). Hub is bus-powered through the computer connection, or can self power with an external adapter (not included) or via the included 3-wire terminal block connector (9-40V DC). Features Increases the number of SuperSpeed USB 3.0 ports from a single computer port USB 3.0 compliant with data transfer rates up to 5 Gbps Backward-compatible with USB 2.0 and 1.x Rugged all-metal enclosure designed for use in industrial applications Wallmount and DIN rail hardware included for secure installation Three power connection options (source USB port, external power supply (*not included) or 3-wire terminal block) Each USB 3.0 port provides up to 900 mA of power Overcurrent detection and protection Supports 2 kV surge protection per port ESD protection to +/- 20 kV EFT protection to +/- 2.5 kV Automatic link and speed detection Plug-and-play; no software or drivers required * compatible with 5V DC power supply units using a 5.5 x 2.1 x 9.5 mm output plug with a positive tip and negative sleeve
Description
Tripp Lite's U360-004-IND is a rugged, all metal, USB 3.0 SuperSpeed 4-Port hub is ideal for use in data centers, work areas and Industrial applications. Can be mounted on a wall or din rail with included mounting hardware. Supports SuperSpeed USB 3.0 transfer rates at 5 Gbps, but is also backward compatible to USB 2.0 and 1.1 (480mbps and 12mbps). Hub is bus-powered through the computer connection, or can self power with an external adapter (not included) or via the included 3-wire terminal block connector (9-40V DC). Features Increases the number of SuperSpeed USB 3.0 ports from a single computer port USB 3.0 compliant with data transfer rates up to 5 Gbps Backward-compatible with USB 2.0 and 1.x Rugged all-metal enclosure designed for use in industrial applications Wallmount and DIN rail hardware included for secure installation Three power connection options (source USB port, external power supply (*not included) or 3-wire terminal block) Each USB 3.0 port provides up to 900 mA of power Overcurrent detection and protection Supports 2 kV surge protection per port ESD protection to +/- 20 kV EFT protection to +/- 2.5 kV Automatic link and speed detection Plug-and-play; no software or drivers required * compatible with 5V DC power supply units using a 5.5 x 2.1 x 9.5 mm output plug with a positive tip and negative sleeve

Suppliers

Company
Product
Description
Supplier Links
4-Port Industrial-Grade USB 3.0 SuperSpeed Hub - 20kV ESD Immunity, Metal Case, Mountable - U360-004-IND - Tripp Lite by Eaton
Chicago, IL, United States
4-Port Industrial-Grade USB 3.0 SuperSpeed Hub - 20kV ESD Immunity, Metal Case, Mountable
U360-004-IND
4-Port Industrial-Grade USB 3.0 SuperSpeed Hub - 20kV ESD Immunity, Metal Case, Mountable U360-004-IND
Tripp Lite's U360-004-IND is a rugged, all metal, USB 3.0 SuperSpeed 4-Port hub is ideal for use in data centers, work areas and Industrial applications. Can be mounted on a wall or din rail with included mounting hardware. Supports SuperSpeed USB 3.0 transfer rates at 5 Gbps, but is also backward compatible to USB 2.0 and 1.1 (480mbps and 12mbps). Hub is bus-powered through the computer connection, or can self power with an external adapter (not included) or via the included 3-wire terminal block connector (9-40V DC). Features Increases the number of SuperSpeed USB 3.0 ports from a single computer port USB 3.0 compliant with data transfer rates up to 5 Gbps Backward-compatible with USB 2.0 and 1.x Rugged all-metal enclosure designed for use in industrial applications Wallmount and DIN rail hardware included for secure installation Three power connection options (source USB port, external power supply (*not included) or 3-wire terminal block) Each USB 3.0 port provides up to 900 mA of power Overcurrent detection and protection Supports 2 kV surge protection per port ESD protection to +/- 20 kV EFT protection to +/- 2.5 kV Automatic link and speed detection Plug-and-play; no software or drivers required * compatible with 5V DC power supply units using a 5.5 x 2.1 x 9.5 mm output plug with a positive tip and negative sleeve

Tripp Lite's U360-004-IND is a rugged, all metal, USB 3.0 SuperSpeed 4-Port hub is ideal for use in data centers, work areas and Industrial applications. Can be mounted on a wall or din rail with included mounting hardware. Supports SuperSpeed USB 3.0 transfer rates at 5 Gbps, but is also backward compatible to USB 2.0 and 1.1 (480mbps and 12mbps). Hub is bus-powered through the computer connection, or can self power with an external adapter (not included) or via the included 3-wire terminal block connector (9-40V DC).

Features

  • Increases the number of SuperSpeed USB 3.0 ports from a single computer port
  • USB 3.0 compliant with data transfer rates up to 5 Gbps
  • Backward-compatible with USB 2.0 and 1.x
  • Rugged all-metal enclosure designed for use in industrial applications
  • Wallmount and DIN rail hardware included for secure installation
  • Three power connection options (source USB port, external power supply (*not included) or 3-wire terminal block)
  • Each USB 3.0 port provides up to 900 mA of power
  • Overcurrent detection and protection
  • Supports 2 kV surge protection per port
  • ESD protection to +/- 20 kV
  • EFT protection to +/- 2.5 kV
  • Automatic link and speed detection
  • Plug-and-play; no software or drivers required

* compatible with 5V DC power supply units using a 5.5 x 2.1 x 9.5 mm output plug with a positive tip and negative sleeve

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Network Equipment
Product Number U360-004-IND
Product Name 4-Port Industrial-Grade USB 3.0 SuperSpeed Hub - 20kV ESD Immunity, Metal Case, Mountable
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Compact Intelligent Gateway W/di&do, 30V; No. Of Ethernet Ports Advantech - 64AH2375 - Newark, An Avnet Company
Specs
Network Equipment Gateway
Data Rate 0.0100 to 0.1000 Gbps
View Details
CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720097 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details