Eaton Corp. / Commercial Controls Division Time Delay Relays TRL27

Description
MULTIFUNTIMEDELAYREL AY, 240VAC,
Request a Quote Datasheet
Description
MULTIFUNTIMEDELAYREL AY, 240VAC,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 5730-TRL27-ND - DigiKey
Thief River Falls, MN, United States
Time Delay Relays
5730-TRL27-ND
Time Delay Relays 5730-TRL27-ND
MULTIFUNTIMEDELAYREL AY, 240VAC,

MULTIFUNTIMEDELAYRELAY, 240VAC,

Buy Now Datasheet
RELAY, UNIVERSAL TIMING RELAY, DPDT, 7 FUNCTION 12-240V AC/DC - 70057926 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, UNIVERSAL TIMING RELAY, DPDT, 7 FUNCTION 12-240V AC/DC
70057926
RELAY, UNIVERSAL TIMING RELAY, DPDT, 7 FUNCTION 12-240V AC/DC 70057926
Eaton's type TR range of time relays comprises 3 models offering 9 different functions to meet the varied time control needs required for controlling such applications as fans, pumps and lighting. By having a flexible supply and control voltage input the time relays can be easily applied without the need of additional power supplies. The status of supply voltage, time sequence and output relay is visible on the front by LED indicators. All rotary adjustment buttons are located on the front. The recessed position of the buttons prevents from unintentional adjustment. All models are of a compact design, 18 mm wide. Staggered terminals allow easy access to the lower level terminals even if upper terminals are wired. Technical characteristics Designed in Accordance with IEC 61812-1, IEC 61000-6-2 and EN 50178 Time Adjustment from 50 Milliseconds up to 100 Hours Outgoing Change-Over Contact Rated 8 A/250 V Flexible Voltage Supply and Control Input Features 3 Models Offering 9 Different Functions Staggered Terminals Allow Easy Access LED Status Indicators on Front High Level of Accuracy Variable Supply and Control Voltage Offers Flexible Applications Overvoltage Protection Class III Available on All Types Compact 18 mm Wide DIN Rail Modular Design for All Functions Recessed Adjustment Buttons Avoid Unintentional Adjustment Timing Functions E — ON Delay (Voltage Controlled) R — OFF Delay (with Control Input) Ws — Single Shot Leading Edge (with Control Input) Wa — Single Shot Trailing Edge (with Control Input) Es — ON Delay (with Control Input) Wu — Single Shot Leading Edge (Voltage Controlled) Bp — Symmetric Pulse Generator (Pause First) Ip — Asymmetric Pulse Generator (Pause First) Li — Asymmetric Pulse Generator (Pulse First)

Eaton's type TR range of time relays comprises 3 models offering 9 different functions to meet the varied time control needs required for controlling such applications as fans, pumps and lighting.
By having a flexible supply and control voltage input the time relays can be easily applied without the need of additional power supplies. The status of supply voltage, time sequence and output relay is visible on the front by LED indicators. All rotary adjustment buttons are located on the front. The recessed position of the buttons prevents from unintentional adjustment. All models are of a compact design, 18 mm wide. Staggered terminals allow easy access to the lower level terminals even if upper terminals are wired.
Technical characteristics

  • Designed in Accordance with IEC 61812-1, IEC 61000-6-2 and EN 50178
  • Time Adjustment from 50 Milliseconds up to 100 Hours
  • Outgoing Change-Over Contact Rated 8 A/250 V
  • Flexible Voltage Supply and Control Input
    Features
  • 3 Models Offering 9 Different Functions
  • Staggered Terminals Allow Easy Access
  • LED Status Indicators on Front
  • High Level of Accuracy
  • Variable Supply and Control Voltage Offers Flexible Applications
  • Overvoltage Protection Class III Available on All Types
  • Compact 18 mm Wide DIN Rail Modular Design for All Functions
  • Recessed Adjustment Buttons Avoid Unintentional Adjustment
    Timing Functions
  • E — ON Delay (Voltage Controlled)
  • R — OFF Delay (with Control Input)
  • Ws — Single Shot Leading Edge (with Control Input)
  • Wa — Single Shot Trailing Edge (with Control Input)
  • Es — ON Delay (with Control Input)
  • Wu — Single Shot Leading Edge (Voltage Controlled)
  • Bp — Symmetric Pulse Generator (Pause First)
  • Ip — Asymmetric Pulse Generator (Pause First)
  • Li — Asymmetric Pulse Generator (Pulse First)
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Time Delay Relays Time Delay Relays
Product Number 5730-TRL27-ND 70057926
Product Name Time Delay Relays RELAY, UNIVERSAL TIMING RELAY, DPDT, 7 FUNCTION 12-240V AC/DC
Time Ranges 0.05 Sec ~ 100 Hrs
Mounting Din Rail Din Rail
Function Type Multi-function
Pole and Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT)
Approvals / Ratings IEC
Unlock Full Specs
to access all available technical data

Similar Products

Type 12.01 - Time switches 16A - 120182300000 - Finder S.p.A. con unico socio
Specs
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
 - 347911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Time Ranges Minutes
Timer Type ON-Delay
Function Type Single Function
View Details
High Performance Timing Relay - 700-FSI3GU23 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Timer Type ON-Delay
View Details