Cooper Bussmann, Inc. Fuse;Submin;Fast Acting;4A;Dims 0.24x0.102x0.102";SMT;125/125, 86VAC/VDC;PCB TR2-6125FA4A

Description
6125FA Series, 125 VAC⁄125 VDC, 50 A @ 125 VAC⁄300 A @ 125 VDC, Brick™ Fuses Surface mount Environmentally rugged, complies with the EIA-IS-722 standard Solder immersion compatible Targeted for consumer electronics Wire-in-air design Description: Surface Mount Solder Immersion Compatible Voltage Rating: 12 Amp, 125 VAC/VDC Interrupting Ratings*: 125 VAC — 50 Amp, 125 VDC — 300 Amp, 86 VDC — 10,000 Amp Approvals: UL Listed Guide and File Numbers (250 mA — 12 Amp): JDYX and E195337 CSA Certification Record No.: 053787 C 000 and Class No: 1422 30
Description
6125FA Series, 125 VAC⁄125 VDC, 50 A @ 125 VAC⁄300 A @ 125 VDC, Brick™ Fuses Surface mount Environmentally rugged, complies with the EIA-IS-722 standard Solder immersion compatible Targeted for consumer electronics Wire-in-air design Description: Surface Mount Solder Immersion Compatible Voltage Rating: 12 Amp, 125 VAC/VDC Interrupting Ratings*: 125 VAC — 50 Amp, 125 VDC — 300 Amp, 86 VDC — 10,000 Amp Approvals: UL Listed Guide and File Numbers (250 mA — 12 Amp): JDYX and E195337 CSA Certification Record No.: 053787 C 000 and Class No: 1422 30

Suppliers

Company
Product
Description
Supplier Links
Fuse;Submin;Fast Acting;4A;Dims 0.24x0.102x0.102
Fort Worth, TX, USA
Fuse;Submin;Fast Acting;4A;Dims 0.24x0.102x0.102";SMT;125/125, 86VAC/VDC;PCB
70151121
Fuse;Submin;Fast Acting;4A;Dims 0.24x0.102x0.102";SMT;125/125, 86VAC/VDC;PCB 70151121
6125FA Series, 125 VAC⁄125 VDC, 50 A @ 125 VAC⁄300 A @ 125 VDC, Brick™ Fuses Surface mount Environmentally rugged, complies with the EIA-IS-722 standard Solder immersion compatible Targeted for consumer electronics Wire-in-air design Description: Surface Mount Solder Immersion Compatible Voltage Rating: 12 Amp, 125 VAC/VDC Interrupting Ratings*: 125 VAC — 50 Amp, 125 VDC — 300 Amp, 86 VDC — 10,000 Amp Approvals: UL Listed Guide and File Numbers (250 mA — 12 Amp): JDYX and E195337 CSA Certification Record No.: 053787 C 000 and Class No: 1422 30

6125FA Series, 125 VAC⁄125 VDC, 50 A @ 125 VAC⁄300 A @ 125 VDC, Brick™ Fuses

  • Surface mount
  • Environmentally rugged, complies with the EIA-IS-722 standard
  • Solder immersion compatible
  • Targeted for consumer electronics
  • Wire-in-air design
    Description:
  • Surface Mount
  • Solder Immersion Compatible
  • Voltage Rating: 12 Amp, 125 VAC/VDC
  • Interrupting Ratings*: 125 VAC — 50 Amp, 125 VDC — 300 Amp, 86 VDC — 10,000 Amp Approvals:
  • UL Listed Guide and File Numbers (250 mA — 12 Amp): JDYX and E195337
  • CSA Certification Record No.: 053787 C 000 and Class No: 1422 30
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuses
Product Number 70151121
Product Name Fuse;Submin;Fast Acting;4A;Dims 0.24x0.102x0.102";SMT;125/125, 86VAC/VDC;PCB
Fuse Type Subminiature
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

3.15A Circuit Protection Fuse - 139-0001.2509 - ERSAELECTRONICS PTE. LTD.
Specs
Fuse Material Ceramic
Approvals / Standards RoHS
Rated Voltage 300 volts
View Details
3 suppliers
Power supply module for electronic circuit breaker - DF2101 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - 44376870 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details