Cooper Bussmann, Inc. Fuse, Pcb, 7A, 125V, Fast Acting, Full Reel; Fuse Current Eaton Bussmann TR1-MCRW7A

Description
FUSE, PCB, 7A, 125V, FAST ACTING, FULL REEL; Fuse Current:7A; Voltage Rating VAC:125VAC; Product Range:Microtron MCRW Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Diameter:0.125" RoHS Compliant: Yes
Description
FUSE, PCB, 7A, 125V, FAST ACTING, FULL REEL; Fuse Current:7A; Voltage Rating VAC:125VAC; Product Range:Microtron MCRW Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Diameter:0.125" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 7A, 125V, Fast Acting, Full Reel; Fuse Current Eaton Bussmann - 54K2497 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 7A, 125V, Fast Acting, Full Reel; Fuse Current Eaton Bussmann
54K2497
Fuse, Pcb, 7A, 125V, Fast Acting, Full Reel; Fuse Current Eaton Bussmann 54K2497
FUSE, PCB, 7A, 125V, FAST ACTING, FULL REEL; Fuse Current:7A; Voltage Rating VAC:125VAC; Product Range:Microtron MCRW Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Diameter:0.125" RoHS Compliant: Yes

FUSE, PCB, 7A, 125V, FAST ACTING, FULL REEL; Fuse Current:7A; Voltage Rating VAC:125VAC; Product Range:Microtron MCRW Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Diameter:0.125" RoHS Compliant: Yes

Supplier's Site
Fuse, Pcb, 7A, 125V, Fast Acting; Fuse Current Eaton Bussmann - 96C9933 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 7A, 125V, Fast Acting; Fuse Current Eaton Bussmann
96C9933
Fuse, Pcb, 7A, 125V, Fast Acting; Fuse Current Eaton Bussmann 96C9933
FUSE, PCB, 7A, 125V, FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125VAC; Product Range:Microtron MCRW Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Plastic RoHS Compliant: Yes

FUSE, PCB, 7A, 125V, FAST ACTING; Fuse Current:7A; Voltage Rating VAC:125VAC; Product Range:Microtron MCRW Series; Voltage Rating VDC:125VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 54K2497 96C9933
Product Name Fuse, Pcb, 7A, 125V, Fast Acting, Full Reel; Fuse Current Eaton Bussmann Fuse, Pcb, 7A, 125V, Fast Acting; Fuse Current Eaton Bussmann
Mounting Solderable (with leads) Solderable (with leads)
Approvals / Standards RoHS RoHS
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers