SURGE SUPPRESSOR, 6-OUTLET, 6-FT CORD, 2100J; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:39kA; Energy Rating:2100J RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 40T5388 |
| Product Name | Surge Suppressor, 6-Outlet, 6-Ft Cord, 2100J; No. Of Outlets Eaton Tripp Lite |
| Number of Outlets | 6 |