Tripp Lite by Eaton Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite TLP61D

Description
SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1140J; Product Range:Protect It! RoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1140J; Product Range:Protect It! RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite - 68R2194 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite
68R2194
Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite 68R2194
SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1140J; Product Range:Protect It! RoHS Compliant: Yes

SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:1.8m; Peak Surge Current:-; Energy Rating:1140J; Product Range:Protect It! RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 68R2194
Product Name Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H16B1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 16
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963571 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details
4-Position Accessory Power Strip w/Connector locks - 852J2D11 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details