Tripp Lite by Eaton Surge Suppressor, 5 Outlets, 10A; No. Of Outlets Eaton Tripp Lite TLP51D

Description
SURGE SUPPRESSOR, 5 OUTLETS, 10A; No. of Outlets:5Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:914mm; Peak Surge Current:-; Energy Rating:280J; Product Range:Protect It! RoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR, 5 OUTLETS, 10A; No. of Outlets:5Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:914mm; Peak Surge Current:-; Energy Rating:280J; Product Range:Protect It! RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 5 Outlets, 10A; No. Of Outlets Eaton Tripp Lite - 50R8609 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 5 Outlets, 10A; No. Of Outlets Eaton Tripp Lite
50R8609
Surge Suppressor, 5 Outlets, 10A; No. Of Outlets Eaton Tripp Lite 50R8609
SURGE SUPPRESSOR, 5 OUTLETS, 10A; No. of Outlets:5Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:914mm; Peak Surge Current:-; Energy Rating:280J; Product Range:Protect It! RoHS Compliant: Yes

SURGE SUPPRESSOR, 5 OUTLETS, 10A; No. of Outlets:5Outlets; Outlet Type:Schuko Type F; Current Rating:10A; Supply Voltage VAC:230V; Plug Type:DE; Cable Length:914mm; Peak Surge Current:-; Energy Rating:280J; Product Range:Protect It! RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 50R8609
Product Name Surge Suppressor, 5 Outlets, 10A; No. Of Outlets Eaton Tripp Lite
Number of Outlets 5
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H19C1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 19
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685507 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 5
Outlets Type e - french
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details