Tripp Lite by Eaton Suppressor; No. Of Outlets Eaton Tripp Lite TLM812SA

Description
SUPPRESSOR; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:Protect It!; Length:10.26"RoHS Compliant: NA
Datasheet
Description
SUPPRESSOR; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:Protect It!; Length:10.26"RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suppressor; No. Of Outlets Eaton Tripp Lite - 75M1866 - Newark, An Avnet Company
Chicago, IL, United States
Suppressor; No. Of Outlets Eaton Tripp Lite
75M1866
Suppressor; No. Of Outlets Eaton Tripp Lite 75M1866
SUPPRESSOR; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:Protect It!; Length:10.26"RoHS Compliant: NA

SUPPRESSOR; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:3.7m; Peak Surge Current:60kA; Energy Rating:1500J; Product Range:Protect It!; Length:10.26"RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 75M1866
Product Name Suppressor; No. Of Outlets Eaton Tripp Lite
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1589H70F124 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 24
Current 20.0 amps
View Details
Extension Leads & Cable Reels - 6963629 - RS Components, Ltd.
Specs
Voltage 240 v
Number of Outlets 6
Outlets Type g - british
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details