Tripp Lite by Eaton Surge Protector, 6Outlet, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite TLM626

Description
SURGE PROTECTOR, 6OUTLET, 15A, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1340J RoHS Compliant: NA
Datasheet
Description
SURGE PROTECTOR, 6OUTLET, 15A, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1340J RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Protector, 6Outlet, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite - 53M2205 - Newark, An Avnet Company
Chicago, IL, United States
Surge Protector, 6Outlet, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite
53M2205
Surge Protector, 6Outlet, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite 53M2205
SURGE PROTECTOR, 6OUTLET, 15A, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1340J RoHS Compliant: NA

SURGE PROTECTOR, 6OUTLET, 15A, 6FT; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Peak Surge Current:60kA; Energy Rating:1340J RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 53M2205
Product Name Surge Protector, 6Outlet, 15A, 6Ft; No. Of Outlets Eaton Tripp Lite
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 6963660 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type g - british
Protection Transient Voltage Surge Suppression
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
PDUs and Outlet Strips - 1587H11A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details