Eaton Hydraulics Group T Series Threaded

Description
T Series - Threaded With their compact envelope size and robust capabilities, Eaton T-Series threaded cylinders fit many applications, from waste processing and material handling to machine tools and general machinery. Available in standard bore sizes from 20 mm (0.75 in) to 200 mm (8.0 in) and stroke sizes up to 4.5 m (180 in), these cylinders are engineered with tough materials and sturdy construction for long-lasting operation. High-yield steel components and threaded body and head ensure robust load capabilities Compact envelope, including threaded body and heads, eliminates the need for tie rods Ductile iron piston secured to piston rod with a torqued self-locking nut improves reliability Pressure-energized nitrile lip-type seals create exceptional sealing systems Flexible cushion seals and elastomeric lip seals provide excellent cushioning and immediate response on return stroke
Description
T Series - Threaded With their compact envelope size and robust capabilities, Eaton T-Series threaded cylinders fit many applications, from waste processing and material handling to machine tools and general machinery. Available in standard bore sizes from 20 mm (0.75 in) to 200 mm (8.0 in) and stroke sizes up to 4.5 m (180 in), these cylinders are engineered with tough materials and sturdy construction for long-lasting operation. High-yield steel components and threaded body and head ensure robust load capabilities Compact envelope, including threaded body and heads, eliminates the need for tie rods Ductile iron piston secured to piston rod with a torqued self-locking nut improves reliability Pressure-energized nitrile lip-type seals create exceptional sealing systems Flexible cushion seals and elastomeric lip seals provide excellent cushioning and immediate response on return stroke

Suppliers

Company
Product
Description
Supplier Links
T Series - Threaded - Eaton Hydraulics Group
Eden Prairie, MN, USA
T Series
Threaded
T Series Threaded
T Series - Threaded With their compact envelope size and robust capabilities, Eaton T-Series threaded cylinders fit many applications, from waste processing and material handling to machine tools and general machinery. Available in standard bore sizes from 20 mm (0.75 in) to 200 mm (8.0 in) and stroke sizes up to 4.5 m (180 in), these cylinders are engineered with tough materials and sturdy construction for long-lasting operation. High-yield steel components and threaded body and head ensure robust load capabilities Compact envelope, including threaded body and heads, eliminates the need for tie rods Ductile iron piston secured to piston rod with a torqued self-locking nut improves reliability Pressure-energized nitrile lip-type seals create exceptional sealing systems Flexible cushion seals and elastomeric lip seals provide excellent cushioning and immediate response on return stroke

T Series - Threaded

With their compact envelope size and robust capabilities, Eaton T-Series threaded cylinders fit many applications, from waste processing and material handling to machine tools and general machinery. Available in standard bore sizes from 20 mm (0.75 in) to 200 mm (8.0 in) and stroke sizes up to 4.5 m (180 in), these cylinders are engineered with tough materials and sturdy construction for long-lasting operation.

  • High-yield steel components and threaded body and head ensure robust load capabilities
  • Compact envelope, including threaded body and heads, eliminates the need for tie rods
  • Ductile iron piston secured to piston rod with a torqued self-locking nut improves reliability
  • Pressure-energized nitrile lip-type seals create exceptional sealing systems
  • Flexible cushion seals and elastomeric lip seals provide excellent cushioning and immediate response on return stroke
Supplier's Site

Technical Specifications

  Eaton Hydraulics Group
Product Category Air Cylinders
Product Number Threaded
Product Name T Series
Stroke ? to 180 inch (? to 4572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Act Integrated Motion Actuator - MA1 Heavy Duty Series - Compact Automation
Specs
Stroke 2 to 12 inch (50.8 to 305 mm)
Rated Load/Force 440 lbs (200 kg)
Operating Pressure 35 to 200 psi (24.63 to 141 m H2O)
View Details
Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details
1 Inch Bore Air Cylinder - 2-640 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Operating Pressure 250 psi (176 m H2O)
Bore Size 1 inch (25.4 mm)
Body Material Stainless Steel; Brass
View Details
Compact air cylinder - ADN-40-40-I-PPS-A - Festo Corporation
Specs
Stroke 1.57 inch (40 mm)
Rated Load/Force 169 lbs (76.87 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details