Festo Corporation Compact air cylinder ADN-20-5-A-P-A

Description
ISO 21287 Up to 50% less installation space than comparable ISO cylinders to ISO 15552 Piston rod with internal or external thread Wide range of variants for customized applications Magnetic piston for position sensing
Request a Quote Datasheet
Description
ISO 21287 Up to 50% less installation space than comparable ISO cylinders to ISO 15552 Piston rod with internal or external thread Wide range of variants for customized applications Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact air cylinder - ADN-20-5-A-P-A - Festo Corporation
Islandia, NY, United States
Compact air cylinder
ADN-20-5-A-P-A
Compact air cylinder ADN-20-5-A-P-A
ISO 21287 Up to 50% less installation space than comparable ISO cylinders to ISO 15552 Piston rod with internal or external thread Wide range of variants for customized applications Magnetic piston for position sensing
  • ISO 21287
  • Up to 50% less installation space than comparable ISO cylinders to ISO 15552
  • Piston rod with internal or external thread
  • Wide range of variants for customized applications
  • Magnetic piston for position sensing
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Air Cylinders
Product Number ADN-20-5-A-P-A
Product Name Compact air cylinder
Stroke 0.1969 inch (5 mm)
Rated Load/Force 42.26 lbs (19.17 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Compact air cylinder - ADN-32-25-I-PPS-A - Festo Corporation
Specs
Stroke 0.9843 inch (25 mm)
Rated Load/Force 109 lbs (49.24 kg)
Operating Pressure 21.76 to 145 psi (15.31 to 102 m H2O)
View Details
Compact air cylinder - ADN-2
Specs
Stroke 1.5 inch (38.1 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Compact air cylinder - ADN-63-30-A-PPS-A - Festo Corporation
Specs
Stroke 1.18 inch (30 mm)
Rated Load/Force 420 lbs (191 kg)
Operating Pressure 14.5 to 145 psi (10.21 to 102 m H2O)
View Details
Compact air cylinder - ADN-50-60-A-P-A - Festo Corporation
Specs
Stroke 2.36 inch (60 mm)
Rated Load/Force 265 lbs (120 kg)
Operating Pressure 8.7 to 145 psi (6.12 to 102 m H2O)
View Details