Electric Fuse, Time Delay Blow, 3A, 600VAC, 300VDC, 300000A (IR), Inline/holder, Product overview: TCF3RN from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 300000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 300000A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TCF3RN can be used for catalog matching and distributor lookup.
CUBEFUSE 3 AMP NON-INP
BUSSMANN Panel Accessories TCF3RN
FUSE, 3A, 600V, TIME DELAY; Product Range:CUBEFuse TCF Series; Fuse Current:3A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-TCF3RN | TCF3RN | TCF3RN | 27R1565 | |
| Product Name | 3A 300000A Circuit Protection Fuse | BUSS Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse | Fuse, 3A, 600V, Time Delay; Product Range Eaton Bussmann |
| Rated Voltage | 300 volts | 600 volts | 600 volts |