Eaton-ePDU® T3-1-102/EA/SVB

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2579441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Padlockable in OFF position, up to 3 padlocks and non-locking versions. Ingress protection to IP65. 2 and 3 pole versions have built in neutral and earth connections. 3 pole switches (P type only) accept add-on switched neutral and auxiliary contacts (except 20A switches) – see accessories (RS 219-1439 typical). Rated operating voltage: 690 Vac. Switching power quoted for 380 - 440 Vac Number of Poles = 2 Maximum Current = 32 A Mounting Type = Panel Mount Normal State Configuration = NO Power Rating = 13 kW IP Rating = IP65 Accepts Padlocks = Yes Voltage Rating = 440 V ac Auxiliary Contacts Available = Yes Electrical Phase = 1

Padlockable in OFF position, up to 3 padlocks and non-locking versions. Ingress protection to IP65. 2 and 3 pole versions have built in neutral and earth connections. 3 pole switches (P type only) accept add-on switched neutral and auxiliary contacts (except 20A switches) – see accessories (RS 219-1439 typical). Rated operating voltage: 690 Vac. Switching power quoted for 380 - 440 Vac
Number of Poles = 2
Maximum Current = 32 A
Mounting Type = Panel Mount
Normal State Configuration = NO
Power Rating = 13 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 440 V ac
Auxiliary Contacts Available = Yes
Electrical Phase = 1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Disconnect Switches
Product Number 2579441
Type Non-Fusible
Power AC
Phase Single Phase
Current Rating 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KER480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
32V 500A 2-Pole Waterproof Master Battery Disconnect Switch - 880175-0002 - Littelfuse, Inc.
Specs
Current Rating 500 amps
Operating Voltage 48 volts
Poles 2P
View Details
In-Line Disconnect Switches - 1710729-2 - TE Connectivity
Specs
Operating Voltage 29000 volts
View Details