DATA LINE SURGE SUPPRESSOR; No. of Outlets:7Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:4.6m; Peak Surge Current:156kA; Energy Rating:2520J; Output Current:15A RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Strips |
| Product Number | 36C2867 |
| Product Name | Data Line Surge Suppressor; No. Of Outlets Eaton Tripp Lite |
| Number of Outlets | 7 |