Tripp Lite by Eaton Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite SUPER6OMNIB

Description
SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Universal; Current Rating:-; Supply Voltage VAC:230V; Plug Type:UK; Cable Length:1.8m; Peak Surge Current:13.5kA; Energy Rating:750J; Product Range:Protect It! RoHS Compliant: Yes
Datasheet
Description
SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Universal; Current Rating:-; Supply Voltage VAC:230V; Plug Type:UK; Cable Length:1.8m; Peak Surge Current:13.5kA; Energy Rating:750J; Product Range:Protect It! RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite - 35K3555 - Newark, An Avnet Company
Chicago, IL, United States
Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite
35K3555
Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite 35K3555
SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Universal; Current Rating:-; Supply Voltage VAC:230V; Plug Type:UK; Cable Length:1.8m; Peak Surge Current:13.5kA; Energy Rating:750J; Product Range:Protect It! RoHS Compliant: Yes

SURGE SUPPRESSOR, 6 OUTLETS, 10A; No. of Outlets:6Outlets; Outlet Type:Universal; Current Rating:-; Supply Voltage VAC:230V; Plug Type:UK; Cable Length:1.8m; Peak Surge Current:13.5kA; Energy Rating:750J; Product Range:Protect It! RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 35K3555
Product Name Surge Suppressor, 6 Outlets, 10A; No. Of Outlets Eaton Tripp Lite
Number of Outlets 6
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1587H10D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685349 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 8
Outlets Type g - british
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Outlet Strip - 00565.63.17 - General Cable
Specs
Voltage 115V
Phase Single
Number of Outlets 3
View Details