UPS, 200/208//240VAC, 20KVA/18KW; Power Supply Approvals:ITE; No. of Outlets:10Outlets; Capacity (VA / W):20kVA / 18kW; Input Voltage AC Max:240V; Output Voltage:240V; Backup Time - Full Load:4.3min; Product Range:SU Series RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 05X0053 |
| Product Name | Ups, 200/208//240Vac, 20Kva/18Kw; Power Supply Approvals Eaton Tripp Lite |
| DC Output Voltage | 240.0 volts |