Cooper Crouse-Hinds Myers Hub Basic Scru-Tite, Zinc, 0.75"; Conduit Configuration Crouse-Hinds ST 2

Description
MYERS HUB BASIC SCRU-TITE, ZINC, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:37.3mm; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No
Datasheet
Description
MYERS HUB BASIC SCRU-TITE, ZINC, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:37.3mm; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Myers Hub Basic Scru-Tite, Zinc, 0.75
Chicago, IL, United States
Myers Hub Basic Scru-Tite, Zinc, 0.75"; Conduit Configuration Crouse-Hinds
38X5629
Myers Hub Basic Scru-Tite, Zinc, 0.75"; Conduit Configuration Crouse-Hinds 38X5629
MYERS HUB BASIC SCRU-TITE, ZINC, 0.75"; Conduit Configuration:Straig ht; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:37.3mm; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No

MYERS HUB BASIC SCRU-TITE, ZINC, 0.75"; Conduit Configuration:Straight; Trade Size:3/4"; Conduit Material:Zinc; Conduit Colour:Metallic - Natural Zinc; External Length:37.3mm; Product Range:Myers Hubs, Scru-Tite; Colour:Natural Zinc RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38X5629
Product Name Myers Hub Basic Scru-Tite, Zinc, 0.75"; Conduit Configuration Crouse-Hinds
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7906E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details