Tripp Lite by Eaton 19 Wall Cabinet, Black, Steel, 6U; Rack U Height Eaton Tripp Lite SRW6UDP

Description
19" WALL CABINET, BLACK, STEEL, 6U; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:551.4mm; External Height - Imperial:14.6" RoHS Compliant: Yes
Datasheet
Description
19" WALL CABINET, BLACK, STEEL, 6U; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:551.4mm; External Height - Imperial:14.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Wall Cabinet, Black, Steel, 6U; Rack U Height Eaton Tripp Lite - 98Y4385 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Cabinet, Black, Steel, 6U; Rack U Height Eaton Tripp Lite
98Y4385
19 Wall Cabinet, Black, Steel, 6U; Rack U Height Eaton Tripp Lite 98Y4385
19" WALL CABINET, BLACK, STEEL, 6U; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:551.4mm; External Height - Imperial:14.6" RoHS Compliant: Yes

19" WALL CABINET, BLACK, STEEL, 6U; Rack U Height:6U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:370.1mm; External Width - Metric:600mm; External Depth - Metric:551.4mm; External Height - Imperial:14.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 98Y4385
Product Name 19 Wall Cabinet, Black, Steel, 6U; Rack U Height Eaton Tripp Lite
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5KKE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD72A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details