Tripp Lite by Eaton SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet, Hinged Back SRW26USDP

Description
The SRW26USDP SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW26USDP comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 26U of space Maximum load capacity of 250 lb. Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Rotate cabinet 180° before mounting to open reversible doors left or right Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet
Description
The SRW26USDP SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW26USDP comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 26U of space Maximum load capacity of 250 lb. Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Rotate cabinet 180° before mounting to open reversible doors left or right Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet, Hinged Back - SRW26USDP - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet, Hinged Back
SRW26USDP
SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet, Hinged Back SRW26USDP
The SRW26USDP SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds. The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing. The SRW26USDP comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling. Features Saves Valuable Workspace Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way Houses EIA-standard 19 in. rack equipment in 26U of space Maximum load capacity of 250 lb. Hinged Cabinet for Convenient Access Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance Rotate cabinet 180° before mounting to open reversible doors left or right Keeps Important Equipment Secure Side panels and doors lock securely to help prevent damage, tampering or theft Vented panels allow generous airflow that keeps equipment cool Convenient ports with removable covers allow cable routing through top and bottom Easy Enclosure and Equipment Installation Ships fully assembled for quick installation Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit Wall-mounting holes spaced 16 in. apart for standard wall stud placement Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling Rails support square-hole or 12-24 threaded-hole mounting Rack spaces numbered for easy reference Meets Payment Card Industry Standards Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance

The SRW26USDP SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 250 pounds.
The cabinet swings away from the wall on a sturdy hinge, allowing easy back-door access to equipment and cabling during installation and maintenance. The doors and side panels lock securely to help prevent damage, tampering or theft. The front, top, bottom and removable side panels are vented, which allows air to flow freely and keep equipment cool. The reversible doors can open left or right by rotating the cabinet 180° before mounting. Convenient top and bottom ports allow easy cable routing.
The SRW26USDP comes fully assembled and ready to mount to the wall, or use Tripp Lite’s optional SRCASTER rolling caster kit to make it a mobile rack. Square and 12-24 threaded mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 7/8-inch increments to accommodate equipment up to 24.5 inches deep, such as network switches, UPS systems and related battery packs and cabling.

Features

Saves Valuable Workspace

  • Perfect for network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way
  • Houses EIA-standard 19 in. rack equipment in 26U of space
  • Maximum load capacity of 250 lb.

Hinged Cabinet for Convenient Access

  • Swings away from the wall to allow easy back-door access to equipment and cabling during installation and maintenance
  • Rotate cabinet 180° before mounting to open reversible doors left or right

Keeps Important Equipment Secure

  • Side panels and doors lock securely to help prevent damage, tampering or theft
  • Vented panels allow generous airflow that keeps equipment cool
  • Convenient ports with removable covers allow cable routing through top and bottom

Easy Enclosure and Equipment Installation

  • Ships fully assembled for quick installation
  • Mounts to wall or rolls on floor with Tripp Lite’s optional SRCASTER caster kit
  • Wall-mounting holes spaced 16 in. apart for standard wall stud placement
  • Vertical mounting rails adjust in 7/8 in. increments to accommodate equipment up to 24.5 in. deep, such as network switches, UPS systems, battery packs and cabling
  • Rails support square-hole or 12-24 threaded-hole mounting
  • Rack spaces numbered for easy reference

Meets Payment Card Industry Standards

  • Provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance
Supplier's Site
Racks - SRW26USDP-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 27.560"" L x 26.770"" W x 55.120"" H (700.02mm x 679.96mm x 1400.05mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 27.560"" L x 26.770"" W x 55.120"" H (700.02mm x 679.96mm x 1400.05mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SRW26USDP
Racks & Rack Cabinets SRW26USDP
Racks & Rack Cabinets 26U Wall Mount Rack Enclosure Cabinet Swinging Hinged Door Deep

Racks & Rack Cabinets 26U Wall Mount Rack Enclosure Cabinet Swinging Hinged Door Deep

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SRW26USDP SRW26USDP-ND SRW26USDP
Product Name SmartRack 26U UPS-Depth Wall-Mount Rack Enclosure Cabinet, Hinged Back Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 222301 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.35 inch (85 mm)
Width 1.77 inch (45 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Enclosures, Boxes, & Cases - 125-401 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers