Tripp Lite by Eaton Enclosure Cabinet, Wall Mount, 12U, Black; Rack U Height Eaton Tripp Lite SRW12US

Description
ENCLOSURE CABINET, WALL MOUNT, 12U, BLACK; Rack U Height:12U; Enclosure Material:-; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:549mm; External Height - Imperial:25" RoHS Compliant: Yes
Description
ENCLOSURE CABINET, WALL MOUNT, 12U, BLACK; Rack U Height:12U; Enclosure Material:-; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:549mm; External Height - Imperial:25" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Tripp Lite SmartRack 12U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed for secure housing of EIA-standard 19-inch rack equipment in environments with limited floor space, such as network wiring closets and classrooms. It features a maximum load capacity of 200 pounds and is constructed from heavy-duty steel with a black powder-coated finish. The cabinet is hinged for easy access, allowing it to swing away from the wall, which facilitates installation and maintenance. It includes locking doors and side panels to prevent tampering or theft, while vented panels ensure proper airflow to keep equipment cool. The cabinet accommodates equipment up to 20.5 inches deep and includes adjustable vertical mounting rails that can be positioned in 7/8-inch increments. This product ships fully assembled for quick installation and can be mounted to the wall or made mobile with an optional caster kit. It meets various safety standards, including UL/CSA 60950-1 and RoHS compliance, and comes with a 5-year limited warranty.

Datasheet Summary
Powered by GS/AI

The Eaton Tripp Lite SmartRack 12U Low-Profile Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed for secure housing of EIA-standard 19-inch rack equipment in environments with limited floor space, such as network wiring closets and classrooms. It features a maximum load capacity of 200 pounds and is constructed from heavy-duty steel with a black powder-coated finish. The cabinet is hinged for easy access, allowing it to swing away from the wall, which facilitates installation and maintenance. It includes locking doors and side panels to prevent tampering or theft, while vented panels ensure proper airflow to keep equipment cool. The cabinet accommodates equipment up to 20.5 inches deep and includes adjustable vertical mounting rails that can be positioned in 7/8-inch increments. This product ships fully assembled for quick installation and can be mounted to the wall or made mobile with an optional caster kit. It meets various safety standards, including UL/CSA 60950-1 and RoHS compliance, and comes with a 5-year limited warranty.

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, Wall Mount, 12U, Black; Rack U Height Eaton Tripp Lite - 53R1359 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, Wall Mount, 12U, Black; Rack U Height Eaton Tripp Lite
53R1359
Enclosure Cabinet, Wall Mount, 12U, Black; Rack U Height Eaton Tripp Lite 53R1359
ENCLOSURE CABINET, WALL MOUNT, 12U, BLACK; Rack U Height:12U; Enclosure Material:-; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:549mm; External Height - Imperial:25" RoHS Compliant: Yes

ENCLOSURE CABINET, WALL MOUNT, 12U, BLACK; Rack U Height:12U; Enclosure Material:-; Body Color:Black; External Height - Metric:635mm; External Width - Metric:600mm; External Depth - Metric:549mm; External Height - Imperial:25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 53R1359
Product Name Enclosure Cabinet, Wall Mount, 12U, Black; Rack U Height Eaton Tripp Lite
Height 25.00 inch (635 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Machining tool storage - NCS6024 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details