Tripp Lite by Eaton SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U SRQ24U

Description
Features Quiet Server Rack Muffles Loud Network Equipment for a Less-Stress Work EnvironmentThis acoustic server rack is specifically designed to minimize external acoustic levels caused by network equipment. The SRQ24U is ideal for small offices, recording studios, retail applications, classrooms and other areas where you need equipment to be secure, organized and quiet. Special foam sound-dampening baffles are built into the front and rear doors and side panels to reduce acoustic levels by as much as 28 decibels. Less noise makes for a calmer work environment that encourages productivity.Secures and Organizes Rack Equipment in 24U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 1,000 pounds and a rolling load capacity of 1,000 pounds. It’s constructed from heavy-duty steel with a durable black powder-coated finish and a professional MDF overlay that fits into the room décor just like a regular piece of furniture.Unique Airflow Design Cools Equipment for Maximum PerformanceA unique airflow design maximizes cooling by drawing in cool air through the bottom panel intake, passing it horizontally through the enclosure, and using ten built-in electric fans to push warm air out through the side panels. Two vertically mounted fan banks plug into a six-outlet 15A power strip, which leaves four outlets open for connecting equipment or accessories. The power strip connects to a standard 120V AC outlet.Protects Your Valuable Equipment against Vandals and ThievesThe split front and rear doors lock securely to help prevent damage, tampering or theft. A convenient cable brush strip on the bottom panel allows easy cable routing through the quiet rack enclosure while keeping dust and debris out.Ships Fully Assembled for Immediate Deployment and Equipment InstallationThe 24U acoustic rack cabinet comes fully assembled and ready to deploy with pre-installed casters that let you easily maneuver it through standard doorways into proper position, where it can be secured using the included shipping bracket. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 3/8-inch increments to accommodate equipment up to 45 inches deep.Meets Payment Card Industry StandardsThe SRQ24U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.5-Year WarrantyThe SRQ24U is backed by a 5-year warranty, ensuring reliability and performance. Typical Applications Store and organize 19 in. rack equipment in areas where quiet is essential, such as small offices, recording studios, retail locations and classrooms Deploy in a back room or network closet in an office too small to accommodate a server room or data center Package Includes SRQ24U SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U Rack-mounting hardware (2) Keys Owner’s manual
Request a Quote Datasheet
Description
Features Quiet Server Rack Muffles Loud Network Equipment for a Less-Stress Work EnvironmentThis acoustic server rack is specifically designed to minimize external acoustic levels caused by network equipment. The SRQ24U is ideal for small offices, recording studios, retail applications, classrooms and other areas where you need equipment to be secure, organized and quiet. Special foam sound-dampening baffles are built into the front and rear doors and side panels to reduce acoustic levels by as much as 28 decibels. Less noise makes for a calmer work environment that encourages productivity.Secures and Organizes Rack Equipment in 24U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 1,000 pounds and a rolling load capacity of 1,000 pounds. It’s constructed from heavy-duty steel with a durable black powder-coated finish and a professional MDF overlay that fits into the room décor just like a regular piece of furniture.Unique Airflow Design Cools Equipment for Maximum PerformanceA unique airflow design maximizes cooling by drawing in cool air through the bottom panel intake, passing it horizontally through the enclosure, and using ten built-in electric fans to push warm air out through the side panels. Two vertically mounted fan banks plug into a six-outlet 15A power strip, which leaves four outlets open for connecting equipment or accessories. The power strip connects to a standard 120V AC outlet.Protects Your Valuable Equipment against Vandals and ThievesThe split front and rear doors lock securely to help prevent damage, tampering or theft. A convenient cable brush strip on the bottom panel allows easy cable routing through the quiet rack enclosure while keeping dust and debris out.Ships Fully Assembled for Immediate Deployment and Equipment InstallationThe 24U acoustic rack cabinet comes fully assembled and ready to deploy with pre-installed casters that let you easily maneuver it through standard doorways into proper position, where it can be secured using the included shipping bracket. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 3/8-inch increments to accommodate equipment up to 45 inches deep.Meets Payment Card Industry StandardsThe SRQ24U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.5-Year WarrantyThe SRQ24U is backed by a 5-year warranty, ensuring reliability and performance. Typical Applications Store and organize 19 in. rack equipment in areas where quiet is essential, such as small offices, recording studios, retail locations and classrooms Deploy in a back room or network closet in an office too small to accommodate a server room or data center Package Includes SRQ24U SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U Rack-mounting hardware (2) Keys Owner’s manual
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U - SRQ24U - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U
SRQ24U
SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U SRQ24U
Features Quiet Server Rack Muffles Loud Network Equipment for a Less-Stress Work EnvironmentThis acoustic server rack is specifically designed to minimize external acoustic levels caused by network equipment. The SRQ24U is ideal for small offices, recording studios, retail applications, classrooms and other areas where you need equipment to be secure, organized and quiet. Special foam sound-dampening baffles are built into the front and rear doors and side panels to reduce acoustic levels by as much as 28 decibels. Less noise makes for a calmer work environment that encourages productivity.Secures and Organizes Rack Equipment in 24U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 1,000 pounds and a rolling load capacity of 1,000 pounds. It’s constructed from heavy-duty steel with a durable black powder-coated finish and a professional MDF overlay that fits into the room décor just like a regular piece of furniture.Unique Airflow Design Cools Equipment for Maximum PerformanceA unique airflow design maximizes cooling by drawing in cool air through the bottom panel intake, passing it horizontally through the enclosure, and using ten built-in electric fans to push warm air out through the side panels. Two vertically mounted fan banks plug into a six-outlet 15A power strip, which leaves four outlets open for connecting equipment or accessories. The power strip connects to a standard 120V AC outlet.Protects Your Valuable Equipment against Vandals and ThievesThe split front and rear doors lock securely to help prevent damage, tampering or theft. A convenient cable brush strip on the bottom panel allows easy cable routing through the quiet rack enclosure while keeping dust and debris out.Ships Fully Assembled for Immediate Deployment and Equipment InstallationThe 24U acoustic rack cabinet comes fully assembled and ready to deploy with pre-installed casters that let you easily maneuver it through standard doorways into proper position, where it can be secured using the included shipping bracket. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 3/8-inch increments to accommodate equipment up to 45 inches deep.Meets Payment Card Industry StandardsThe SRQ24U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.5-Year WarrantyThe SRQ24U is backed by a 5-year warranty, ensuring reliability and performance. Typical Applications Store and organize 19 in. rack equipment in areas where quiet is essential, such as small offices, recording studios, retail locations and classrooms Deploy in a back room or network closet in an office too small to accommodate a server room or data center Package Includes SRQ24U SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U Rack-mounting hardware (2) Keys Owner’s manual

Features

Quiet Server Rack Muffles Loud Network Equipment for a Less-Stress Work EnvironmentThis acoustic server rack is specifically designed to minimize external acoustic levels caused by network equipment. The SRQ24U is ideal for small offices, recording studios, retail applications, classrooms and other areas where you need equipment to be secure, organized and quiet. Special foam sound-dampening baffles are built into the front and rear doors and side panels to reduce acoustic levels by as much as 28 decibels. Less noise makes for a calmer work environment that encourages productivity.Secures and Organizes Rack Equipment in 24U of SpaceThis quiet rack enclosure accommodates all EIA-standard 19-inch rack-mount equipment up to 45 inches deep. It has a maximum stationary load capacity of 1,000 pounds and a rolling load capacity of 1,000 pounds. It’s constructed from heavy-duty steel with a durable black powder-coated finish and a professional MDF overlay that fits into the room décor just like a regular piece of furniture.Unique Airflow Design Cools Equipment for Maximum PerformanceA unique airflow design maximizes cooling by drawing in cool air through the bottom panel intake, passing it horizontally through the enclosure, and using ten built-in electric fans to push warm air out through the side panels. Two vertically mounted fan banks plug into a six-outlet 15A power strip, which leaves four outlets open for connecting equipment or accessories. The power strip connects to a standard 120V AC outlet.Protects Your Valuable Equipment against Vandals and ThievesThe split front and rear doors lock securely to help prevent damage, tampering or theft. A convenient cable brush strip on the bottom panel allows easy cable routing through the quiet rack enclosure while keeping dust and debris out.Ships Fully Assembled for Immediate Deployment and Equipment InstallationThe 24U acoustic rack cabinet comes fully assembled and ready to deploy with pre-installed casters that let you easily maneuver it through standard doorways into proper position, where it can be secured using the included shipping bracket. Square mounting holes and numbered rack spaces make equipment installation easy. The vertical mounting rails adjust in 3/8-inch increments to accommodate equipment up to 45 inches deep.Meets Payment Card Industry StandardsThe SRQ24U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.5-Year WarrantyThe SRQ24U is backed by a 5-year warranty, ensuring reliability and performance.

Typical Applications

  • Store and organize 19 in. rack equipment in areas where quiet is essential, such as small offices, recording studios, retail locations and classrooms
  • Deploy in a back room or network closet in an office too small to accommodate a server room or data center

Package Includes

  • SRQ24U SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U
  • Rack-mounting hardware
  • (2) Keys
  • Owner’s manual
Supplier's Site
Racks - SRQ24U-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Back, Bottom, Front, Sides, Top 35.600"" L x 23.630"" W x 33.500"" H (904.24mm x 600.20mm x 850.90mm) Beige, Black"

"Metal, Steel Cabinet Rack Enclosed, Back, Bottom, Front, Sides, Top 35.600"" L x 23.630"" W x 33.500"" H (904.24mm x 600.20mm x 850.90mm) Beige, Black"

Buy Now Datasheet

Technical Specifications

  Tripp Lite by Eaton DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number SRQ24U SRQ24U-ND
Product Name SmartRack Sound Proof Server Rack - Quiet Acoustic Server Rack, 24U Racks
Type Rack Enclosures Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 91Y1268 - Newark, An Avnet Company
Specs
Length 0.7874 inch (20 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details
TK Series Enclosures - 127-901 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers