Tripp Lite by Eaton Air Conditioning Unit, 33000Btu, 9.7Kw; Product Range Eaton Tripp Lite SRCOOL33K

Description
AIR CONDITIONING UNIT, 33000BTU, 9.7KW; Product Range:SmartRack Series; Enclosure Material:Aluminum, Steel; Cooling Capacity:-; External Height - Metric:1.99m; External Width - Metric:600mm; External Depth - Metric:1092mm RoHS Compliant: NA
Datasheet
Description
AIR CONDITIONING UNIT, 33000BTU, 9.7KW; Product Range:SmartRack Series; Enclosure Material:Aluminum, Steel; Cooling Capacity:-; External Height - Metric:1.99m; External Width - Metric:600mm; External Depth - Metric:1092mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Conditioning Unit, 33000Btu, 9.7Kw; Product Range Eaton Tripp Lite - 07W8430 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioning Unit, 33000Btu, 9.7Kw; Product Range Eaton Tripp Lite
07W8430
Air Conditioning Unit, 33000Btu, 9.7Kw; Product Range Eaton Tripp Lite 07W8430
AIR CONDITIONING UNIT, 33000BTU, 9.7KW; Product Range:SmartRack Series; Enclosure Material:Aluminum, Steel; Cooling Capacity:-; External Height - Metric:1.99m; External Width - Metric:600mm; External Depth - Metric:1092mm RoHS Compliant: NA

AIR CONDITIONING UNIT, 33000BTU, 9.7KW; Product Range:SmartRack Series; Enclosure Material:Aluminum, Steel; Cooling Capacity:-; External Height - Metric:1.99m; External Width - Metric:600mm; External Depth - Metric:1092mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 07W8430
Product Name Air Conditioning Unit, 33000Btu, 9.7Kw; Product Range Eaton Tripp Lite
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
TTW Wine Cellar Cooling Unit -  - Air Innovations LLC
Specs
Type Enclosure; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 820 to 2100 BTU/hr (240 to 616 W)
View Details