Tripp Lite by Eaton SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V SRCOOL12K

Description
Features 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating temperatures. The SRCOOL12K is a portable, compact, self-contained cooling unit designed for server rooms, small network closets, back offices and other areas with heat-sensitive equipment that facility air conditioning can’t reach. It uses environmentally friendly R410A refrigerant to comply with worldwide standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser, refrigerant piping or professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold air to a specific spot, such as an overheated rack enclosure or an equipment hot spot. The unit also dehumidifies and filters the air, providing better air quality that can enhance operating conditions and equipment reliability.Special Commercial-Grade Components for Reliable PerformanceWith a 100-percent duty cycle, the SRCOOL12K can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and a better weld joint to stand up to the constant vibration of the running compressor. Fiberglass-impregnat ed fans with a high-temp resin help maintain a low heat build-up.Add an Optional Remote Management Accessory for 24/7 Monitoring and ControlInstall the optional SRCOOLNET network module (sold separately) to monitor temperatures, receive alerts, review logs, and control settings from anywhere, anytime, via SNMP, web browser, SSH or telnet. By placing the SRCOOLNET’s temperature sensor near the equipment you need to keep cool, the SRCOOL12K will cycle on and off based on conditions at that spot, ensuring your equipment stays cool at all times. Using Tripp Lite’s free downloadable PowerAlert® software, you can manage multiple units from a central location and a single interface.Designed for Quick, Simple Installation by Almost AnyoneThe self-contained SRCOOL12K requires no disruptive construction projects or costly service calls from plumbers or HVAC specialists. It rolls on durable casters into a compact 12 x 20 inch area. The six-foot power cord's NEMA 5-15P plug with built-in leakage current protection connects to a convenient wall outlet. The unit is programmed to restart automatically after power failures, and you can set the built-in timer for unattended shutdown and startup.One-Year WarrantyThe SRCOOL12K is backed by a one-year warranty, ensuring reliability and performance. Typical Applications Cool an overheated rack enclosure or an equipment hot spot located inside or outside a rack enclosure Use the included louvered vent to cool a small room, such as a back office or network closet Package Includes SRCOOL12K SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V Louvered front vent insert Duct adapters Cold-air directional delivery tube Hot-exhaust removal tube Window/drop-ceiling heat-ventilation kit Adjustable exhaust panels Self-tapping screw Owner’s manual
Datasheet
Description
Features 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating temperatures. The SRCOOL12K is a portable, compact, self-contained cooling unit designed for server rooms, small network closets, back offices and other areas with heat-sensitive equipment that facility air conditioning can’t reach. It uses environmentally friendly R410A refrigerant to comply with worldwide standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser, refrigerant piping or professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold air to a specific spot, such as an overheated rack enclosure or an equipment hot spot. The unit also dehumidifies and filters the air, providing better air quality that can enhance operating conditions and equipment reliability.Special Commercial-Grade Components for Reliable PerformanceWith a 100-percent duty cycle, the SRCOOL12K can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and a better weld joint to stand up to the constant vibration of the running compressor. Fiberglass-impregnat ed fans with a high-temp resin help maintain a low heat build-up.Add an Optional Remote Management Accessory for 24/7 Monitoring and ControlInstall the optional SRCOOLNET network module (sold separately) to monitor temperatures, receive alerts, review logs, and control settings from anywhere, anytime, via SNMP, web browser, SSH or telnet. By placing the SRCOOLNET’s temperature sensor near the equipment you need to keep cool, the SRCOOL12K will cycle on and off based on conditions at that spot, ensuring your equipment stays cool at all times. Using Tripp Lite’s free downloadable PowerAlert® software, you can manage multiple units from a central location and a single interface.Designed for Quick, Simple Installation by Almost AnyoneThe self-contained SRCOOL12K requires no disruptive construction projects or costly service calls from plumbers or HVAC specialists. It rolls on durable casters into a compact 12 x 20 inch area. The six-foot power cord's NEMA 5-15P plug with built-in leakage current protection connects to a convenient wall outlet. The unit is programmed to restart automatically after power failures, and you can set the built-in timer for unattended shutdown and startup.One-Year WarrantyThe SRCOOL12K is backed by a one-year warranty, ensuring reliability and performance. Typical Applications Cool an overheated rack enclosure or an equipment hot spot located inside or outside a rack enclosure Use the included louvered vent to cool a small room, such as a back office or network closet Package Includes SRCOOL12K SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V Louvered front vent insert Duct adapters Cold-air directional delivery tube Hot-exhaust removal tube Window/drop-ceiling heat-ventilation kit Adjustable exhaust panels Self-tapping screw Owner’s manual
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V - SRCOOL12K - Tripp Lite by Eaton
Chicago, IL, United States
SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V
SRCOOL12K
SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V SRCOOL12K
Features 12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating temperatures. The SRCOOL12K is a portable, compact, self-contained cooling unit designed for server rooms, small network closets, back offices and other areas with heat-sensitive equipment that facility air conditioning can’t reach. It uses environmentally friendly R410A refrigerant to comply with worldwide standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser, refrigerant piping or professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold air to a specific spot, such as an overheated rack enclosure or an equipment hot spot. The unit also dehumidifies and filters the air, providing better air quality that can enhance operating conditions and equipment reliability.Special Commercial-Grade Components for Reliable PerformanceWith a 100-percent duty cycle, the SRCOOL12K can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and a better weld joint to stand up to the constant vibration of the running compressor. Fiberglass-impregnat ed fans with a high-temp resin help maintain a low heat build-up.Add an Optional Remote Management Accessory for 24/7 Monitoring and ControlInstall the optional SRCOOLNET network module (sold separately) to monitor temperatures, receive alerts, review logs, and control settings from anywhere, anytime, via SNMP, web browser, SSH or telnet. By placing the SRCOOLNET’s temperature sensor near the equipment you need to keep cool, the SRCOOL12K will cycle on and off based on conditions at that spot, ensuring your equipment stays cool at all times. Using Tripp Lite’s free downloadable PowerAlert® software, you can manage multiple units from a central location and a single interface.Designed for Quick, Simple Installation by Almost AnyoneThe self-contained SRCOOL12K requires no disruptive construction projects or costly service calls from plumbers or HVAC specialists. It rolls on durable casters into a compact 12 x 20 inch area. The six-foot power cord's NEMA 5-15P plug with built-in leakage current protection connects to a convenient wall outlet. The unit is programmed to restart automatically after power failures, and you can set the built-in timer for unattended shutdown and startup.One-Year WarrantyThe SRCOOL12K is backed by a one-year warranty, ensuring reliability and performance. Typical Applications Cool an overheated rack enclosure or an equipment hot spot located inside or outside a rack enclosure Use the included louvered vent to cool a small room, such as a back office or network closet Package Includes SRCOOL12K SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V Louvered front vent insert Duct adapters Cold-air directional delivery tube Hot-exhaust removal tube Window/drop-ceiling heat-ventilation kit Adjustable exhaust panels Self-tapping screw Owner’s manual

Features

12,000 BTU of Cooling Power Protects Your Equipment against Hazardous High HeatThis SmartRack® server rack cooling unit pumps 12,000 BTU (3.5kW) of cooling into your IT environment to help prevent shutdowns, malfunctions and other failures caused by overheating or fluctuating temperatures. The SRCOOL12K is a portable, compact, self-contained cooling unit designed for server rooms, small network closets, back offices and other areas with heat-sensitive equipment that facility air conditioning can’t reach. It uses environmentally friendly R410A refrigerant to comply with worldwide standards.Built-In Evaporator Ensures No Water Collection Tank to EmptyThe evaporator expels the condensed water through the directional exhaust duct, eliminating the need for a drain tube, drain pan or water collection tank and saving you time and money. No external condenser, refrigerant piping or professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold air to a specific spot, such as an overheated rack enclosure or an equipment hot spot. The unit also dehumidifies and filters the air, providing better air quality that can enhance operating conditions and equipment reliability.Special Commercial-Grade Components for Reliable PerformanceWith a 100-percent duty cycle, the SRCOOL12K can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and a better weld joint to stand up to the constant vibration of the running compressor. Fiberglass-impregnated fans with a high-temp resin help maintain a low heat build-up.Add an Optional Remote Management Accessory for 24/7 Monitoring and ControlInstall the optional SRCOOLNET network module (sold separately) to monitor temperatures, receive alerts, review logs, and control settings from anywhere, anytime, via SNMP, web browser, SSH or telnet. By placing the SRCOOLNET’s temperature sensor near the equipment you need to keep cool, the SRCOOL12K will cycle on and off based on conditions at that spot, ensuring your equipment stays cool at all times. Using Tripp Lite’s free downloadable PowerAlert® software, you can manage multiple units from a central location and a single interface.Designed for Quick, Simple Installation by Almost AnyoneThe self-contained SRCOOL12K requires no disruptive construction projects or costly service calls from plumbers or HVAC specialists. It rolls on durable casters into a compact 12 x 20 inch area. The six-foot power cord's NEMA 5-15P plug with built-in leakage current protection connects to a convenient wall outlet. The unit is programmed to restart automatically after power failures, and you can set the built-in timer for unattended shutdown and startup.One-Year WarrantyThe SRCOOL12K is backed by a one-year warranty, ensuring reliability and performance.

Typical Applications

  • Cool an overheated rack enclosure or an equipment hot spot located inside or outside a rack enclosure
  • Use the included louvered vent to cool a small room, such as a back office or network closet

Package Includes

  • SRCOOL12K SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V
  • Louvered front vent insert
  • Duct adapters
  • Cold-air directional delivery tube
  • Hot-exhaust removal tube
  • Window/drop-ceiling heat-ventilation kit
  • Adjustable exhaust panels
  • Self-tapping screw
  • Owner’s manual
Supplier's Site
Air Conditioner, 12000Btu, 1.25Kw; Product Range Eaton Tripp Lite - 80R2267 - Newark, An Avnet Company
Chicago, IL, United States
Air Conditioner, 12000Btu, 1.25Kw; Product Range Eaton Tripp Lite
80R2267
Air Conditioner, 12000Btu, 1.25Kw; Product Range Eaton Tripp Lite 80R2267
AIR CONDITIONER, 12000BTU, 1.25KW; Product Range:SmartRack Series; Enclosure Material:ABS; Cooling Capacity:12000BTU; External Height - Metric:778mm; External Width - Metric:300mm; External Depth - Metric:505mm; External Depth:19.75"RoHS Compliant: NA

AIR CONDITIONER, 12000BTU, 1.25KW; Product Range:SmartRack Series; Enclosure Material:ABS; Cooling Capacity:12000BTU; External Height - Metric:778mm; External Width - Metric:300mm; External Depth - Metric:505mm; External Depth:19.75"RoHS Compliant: NA

Supplier's Site Datasheet
Fort Worth, TX, USA
Portable Air Conditioning Unit; Self Contained; 120V; 12,000BTU; R410 refrig
70101541
Portable Air Conditioning Unit; Self Contained; 120V; 12,000BTU; R410 refrig 70101541
Deliver Convenient, Efficient Cooling Where You Need It Tripp Lite's SRCOOL12K is a new-generation air conditioner designed for supplemental area cooling, emergency cooling and off-hour cooling applications. Compact and portable, the SRCOOL12K is ideal for use in data centers, server and wiring closets, home and small business offices, or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better air quality for enhanced equipment performance with minimal noise and power consumption. The SRCOOL12K uses environmentally friendly R410a Freon, which complies with EPA standards for 2010 and beyond, and is accepted worldwide. Features: Highest Industry BTU Rating — 12000 Vs. 7400 Zero-Maintenance Design — No Floor Drain Necessary or Water Collection Tank to Empty Convenient Built-In Timer Enables Programming for Unattended Startup and Shutdown Equipped with a Standard Louvered Vent for General Room Cooling and a Directional Ducted Cooling Vent to Direct Cold Air Where Needed Most Conveniently Mounted Top-Panel Controls and Displays Includes a Window/Drop Ceiling Kit for Multiple Installation Options Plugs Into a Standard 5-15R Outlet with No Adapter Required

Deliver Convenient, Efficient Cooling Where You Need It Tripp Lite's SRCOOL12K is a new-generation air conditioner designed for supplemental area cooling, emergency cooling and off-hour cooling applications. Compact and portable, the SRCOOL12K is ideal for use in data centers, server and wiring closets, home and small business offices, or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better air quality for enhanced equipment performance with minimal noise and power consumption. The SRCOOL12K uses environmentally friendly R410a Freon, which complies with EPA standards for 2010 and beyond, and is accepted worldwide.
Features:

  • Highest Industry BTU Rating — 12000 Vs. 7400
  • Zero-Maintenance Design — No Floor Drain Necessary or Water Collection Tank to Empty
  • Convenient Built-In Timer Enables Programming for Unattended Startup and Shutdown
  • Equipped with a Standard Louvered Vent for General Room Cooling and a Directional Ducted Cooling Vent to Direct Cold Air Where Needed Most
  • Conveniently Mounted Top-Panel Controls and Displays
  • Includes a Window/Drop Ceiling Kit for Multiple Installation Options
  • Plugs Into a Standard 5-15R Outlet with No Adapter Required
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton Newark, An Avnet Company Allied Electronics, Inc.
Product Category Air Conditioners Air Conditioners Air Conditioners
Product Number SRCOOL12K 80R2267 70101541
Product Name SmartRack Portable Server Rack Cooling Unit - 12,000 BTU, 120V Air Conditioner, 12000Btu, 1.25Kw; Product Range Eaton Tripp Lite Portable Air Conditioning Unit; Self Contained; 120V; 12,000BTU; R410 refrig
Type Enclosure; Portable Enclosure Ceiling (optional feature); Portable; Wall or Window Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Air Conditioners - Indoor - DTS3641CA460LG - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Enclosure Cooler System - Vortex - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 400 to 5000 BTU/hr (117 to 1466 W)
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details