Tripp Lite by Eaton Cabinet Rack, 19, 45U; Cabinet Type Eaton Tripp Lite SR45UBWDSP1

Description
CABINET RACK, 19", 45U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:45U; External Height - Imperial:83.8"; External Width - Imperial:29.5"; External Depth - Imperial:43"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19", 45U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:45U; External Height - Imperial:83.8"; External Width - Imperial:29.5"; External Depth - Imperial:43"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19, 45U; Cabinet Type Eaton Tripp Lite - 94W9591 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19, 45U; Cabinet Type Eaton Tripp Lite
94W9591
Cabinet Rack, 19, 45U; Cabinet Type Eaton Tripp Lite 94W9591
CABINET RACK, 19", 45U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:45U; External Height - Imperial:83.8"; External Width - Imperial:29.5"; External Depth - Imperial:43"; Enclosure Material:- RoHS Compliant: Yes

CABINET RACK, 19", 45U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:45U; External Height - Imperial:83.8"; External Width - Imperial:29.5"; External Depth - Imperial:43"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 94W9591
Product Name Cabinet Rack, 19, 45U; Cabinet Type Eaton Tripp Lite
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details