Tripp Lite by Eaton Cabinet Rack, 19, 42U; Cabinet Type Eaton Tripp Lite SR42UBMD

Description
CABINET RACK, 19", 42U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:42U; External Height - Imperial:78.5"; External Width - Imperial:23.6"; External Depth - Imperial:36"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19", 42U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:42U; External Height - Imperial:78.5"; External Width - Imperial:23.6"; External Depth - Imperial:36"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19, 42U; Cabinet Type Eaton Tripp Lite - 94W9570 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19, 42U; Cabinet Type Eaton Tripp Lite
94W9570
Cabinet Rack, 19, 42U; Cabinet Type Eaton Tripp Lite 94W9570
CABINET RACK, 19", 42U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:42U; External Height - Imperial:78.5"; External Width - Imperial:23.6"; External Depth - Imperial:36"; Enclosure Material:- RoHS Compliant: Yes

CABINET RACK, 19", 42U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:42U; External Height - Imperial:78.5"; External Width - Imperial:23.6"; External Depth - Imperial:36"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 94W9570
Product Name Cabinet Rack, 19, 42U; Cabinet Type Eaton Tripp Lite
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details