Tripp Lite by Eaton Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite SR42SIDEPT

Description
SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes
Datasheet
Description
SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite - 93X7342 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite
93X7342
Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite 93X7342
SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes

SIDE PANEL, KEY LOCKING LATCH, 38"X32.5"; Panel Type:Side Panel; Rack U Height:-; Panel Material:-; Body Color:-; For Use With:Tripp-lite SR42UB Server Rack Enclosure Cabinet; External Height - Metric:965mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 93X7342
Product Name Side Panel, Key Locking Latch, 38x32.5; Panel Type Eaton Tripp Lite
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2189193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 23.62 inch (600 mm)
View Details
Open Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage - 44AC8945 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details