Quantum Storage Systems Open Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage 1839-604RD

Description
OPEN SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage - 44AC8945 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage
44AC8945
Open Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage 44AC8945
OPEN SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 54BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:54; Height:39"; Width:18"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8945
Product Name Open Shelving, 7Shelves, 54Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Open Shelving, 7Shelves, 18Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9042 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details