Tripp Lite by Eaton Industrial Floor Rack, 19, 12U; Cabinet Type Eaton Tripp Lite SR12UBFFD

Description
INDUSTRIAL FLOOR RACK, 19", 12U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:12U; External Height - Imperial:25.2"; External Width - Imperial:23.6"; External Depth - Imperial:38.5"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL FLOOR RACK, 19", 12U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:12U; External Height - Imperial:25.2"; External Width - Imperial:23.6"; External Depth - Imperial:38.5"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Floor Rack, 19, 12U; Cabinet Type Eaton Tripp Lite - 87X4220 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Floor Rack, 19, 12U; Cabinet Type Eaton Tripp Lite
87X4220
Industrial Floor Rack, 19, 12U; Cabinet Type Eaton Tripp Lite 87X4220
INDUSTRIAL FLOOR RACK, 19", 12U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:12U; External Height - Imperial:25.2"; External Width - Imperial:23.6"; External Depth - Imperial:38.5"; Enclosure Material:- RoHS Compliant: Yes

INDUSTRIAL FLOOR RACK, 19", 12U; Cabinet Type:Server; Product Range:SmartRack Series; Rack U Height:12U; External Height - Imperial:25.2"; External Width - Imperial:23.6"; External Depth - Imperial:38.5"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 87X4220
Product Name Industrial Floor Rack, 19, 12U; Cabinet Type Eaton Tripp Lite
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - Mini DrySafe™ ACEVD24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Chests & Tool Cabinets - 1231799 - RS Components, Ltd.
Specs
Type Bin Cabinet; Tool Cabinet
Material Plastic
Height 17.91 inch (455 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details