Eaton Corporation Ups, 120V, 300W; Power Supply Approvals Eaton Tripp Lite SMART550USB

Description
UPS, 120V, 300W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 300W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4.6min; Product Range:-; Length:6.5"; Width:5" RoHS Compliant: NA
Datasheet
Description
UPS, 120V, 300W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 300W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4.6min; Product Range:-; Length:6.5"; Width:5" RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 120V, 300W; Power Supply Approvals Eaton Tripp Lite - 81C9225 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 120V, 300W; Power Supply Approvals Eaton Tripp Lite
81C9225
Ups, 120V, 300W; Power Supply Approvals Eaton Tripp Lite 81C9225
UPS, 120V, 300W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 300W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4.6min; Product Range:-; Length:6.5"; Width:5" RoHS Compliant: NA

UPS, 120V, 300W; Power Supply Approvals:ITE; No. of Outlets:6Outlets; Capacity (VA / W):550VA / 300W; Input Voltage AC Max:120V; Output Voltage:120VAC; Backup Time - Full Load:4.6min; Product Range:-; Length:6.5"; Width:5" RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 81C9225
Product Name Ups, 120V, 300W; Power Supply Approvals Eaton Tripp Lite
DC Output Voltage ? to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details